EN
  • EN
  • DE

RT9164-33PG

Part No RT9164-33PG
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 094338-RT9164-33PG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164-33PG CAD Model

Description

The RT9164-33PG is a low-dropout (LDO) voltage regulator manufactured by Richtek. It's designed to provide a stable 3.3V output voltage, making it suitable for various applications that demand a precise and regulated power supply. This LDO regulator features low dropout voltage, high output accuracy, and excellent transient response, ensuring reliable performance even under demanding conditions. The RT9164-33PG is well-suited for portable devices, microcontrollers, and other applications where a stable voltage source is crucial.

Applications:

  • Microcontroller Power Supplies: Providing a stable 3.3V rail for microcontrollers in embedded systems.
  • Wireless Communication Modules: Powering Wi-Fi, Bluetooth, and other RF modules.
  • Sensor Systems: Ensuring stable voltage for analog and digital sensors.
  • Portable Devices: Powering various components in battery-operated devices like smartphones, tablets, and wearables.
  • FPGA and CPLD Power: Supplying a stable voltage to field-programmable gate arrays and complex programmable logic devices.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • High Output Accuracy: Ensures precise voltage regulation.
  • Excellent Transient Response: Responds quickly to changes in load current.
  • Overcurrent Protection: Protects the regulator from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and the load.
  • Improved System Performance: Excellent transient response maintains stable voltage during dynamic load changes.
  • Easy Integration: Small package simplifies design and layout.

Additional Details:

The RT9164-33PG typically operates with an input voltage range of 3.5V to 5.5V. The low dropout voltage characteristic of this regulator allows it to maintain a stable 3.3V output even when the input voltage drops close to this level. The device is often available in a small outline package such as a SOT-23 or similar, making it suitable for applications with limited board space. The inclusion of overcurrent and thermal shutdown protection mechanisms ensures the longevity and robustness of the system. The enable/disable pin provides an option for power management, enabling the system to conserve power when the 3.3V rail is not needed. The RT9164-33PG is a reliable and efficient solution for voltage regulation in a wide variety of applications.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
AMCC
Lowest to $12.4155
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Nortel Networks
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2657 $58.4540
530+ $0.2183 $115.6990
820+ $0.2114 $173.3480
1,130+ $0.2044 $230.9720
1,455+ $0.1987 $289.1085
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess