EN
  • EN
  • DE

RT9166A-18CXL

Part No RT9166A-18CXL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184540-RT9166A-18CXL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9166A-18CXL CAD Model

Description

The RT9166A-18CXL is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate output voltage of 1.8V with a high level of efficiency. This LDO regulator is characterized by its low quiescent current and fast transient response, making it suitable for various portable and battery-powered applications.

Applications:

  • Cellular phones
  • Cordless phones
  • PDAs (Personal Digital Assistants)
  • MP3 players
  • Digital cameras
  • Wireless communication devices
  • Bluetooth devices

Features:

  • Low dropout voltage: Ensures stable output even with a small input-output voltage difference.
  • High output accuracy: Provides a precise and reliable 1.8V output.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Short-circuit protection: Protects the device and connected circuitry from damage due to short circuits.
  • Over-temperature protection: Shuts down the regulator when the temperature exceeds a safe limit, preventing thermal damage.
  • Fast transient response: Quickly adapts to changes in load current, maintaining a stable output voltage.
  • Enable/Disable control: Allows for turning the regulator on or off to save power.
  • Stable with ceramic capacitors: Offers flexibility in capacitor selection and reduces BOM cost.

Benefits:

  • Extended battery life: Low quiescent current minimizes power waste, allowing for longer operation in battery-powered devices.
  • Improved system reliability: Built-in protection features prevent damage from short circuits and over-temperature conditions.
  • Stable and accurate voltage supply: Ensures consistent performance of downstream components.
  • Simplified design: Stable operation with ceramic capacitors reduces design complexity and component count.
  • Reduced power consumption: High efficiency minimizes heat dissipation and energy waste.

Additional Details:

The RT9166A-18CXL is typically available in a small surface-mount package, suitable for space-constrained applications. It requires minimal external components for operation, simplifying the design process. The specific package type will affect thermal performance and PCB layout considerations. Refer to the datasheet for detailed specifications, including input voltage range, output current capability, operating temperature range, and package dimensions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess