EN
  • EN
  • DE

RT9167A-40GB.TR

Part No RT9167A-40GB.TR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184609-RT9167A-40GB.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9167A-40GB.TR CAD Model

Description

The RT9167A-40GB.TR is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and accurate 4.0V output voltage. It is well-suited for various applications requiring a clean and reliable power source.

Applications:

  • Post Regulators for Switching Power Supplies: Provides a stable voltage following a switching regulator to reduce noise.
  • Microprocessor and Logic Power Supplies: Powers sensitive digital circuits.
  • Battery-Powered Equipment: Optimizes battery life by providing an efficient regulated voltage.
  • Instrumentation: Used in precise measurement and control equipment.
  • Wireless Devices: Delivers a regulated voltage to RF and baseband circuits.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even with small input-output voltage differences.
  • High Output Accuracy: Provides a precise 4.0V output voltage.
  • Over-Current Protection: Safeguards the regulator and the connected load from damage due to over-current conditions.
  • Thermal Shutdown Protection: Prevents damage to the regulator from overheating.
  • Short-Circuit Protection: Shuts down the output when a short circuit is detected.
  • Low Quiescent Current: Reduces power consumption in standby or low-load conditions.
  • Enable/Disable Control: Allows for external on/off control of the regulator.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing component count and solution size.

Benefits:

  • Enhanced System Stability: Provides a stable and accurate voltage supply for improved system performance.
  • Extended Battery Life: Low quiescent current leads to longer battery life in portable devices.
  • Robust Protection: Built-in protection mechanisms safeguard against damage and ensure reliable operation.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces BOM cost.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The RT9167A-40GB.TR is available in a SOT-23-5 package and is designed for surface mount assembly. The input voltage range typically spans from 2.5V to 5.5V. It is crucial to consult the official Richtek datasheet for the most accurate and up-to-date specifications, including dropout voltage characteristics under different load conditions, thermal performance, and recommended external components. The enable pin can be used to remotely turn the output voltage on or off. The over-current and thermal shutdown protections will disable the output in fault conditions to protect the regulator and the downstream circuitry. The RT9167A-40GB.TR provides an efficient and reliable solution for regulating voltage in a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess