EN
  • EN
  • DE

LP3982ILD-2.77/NOPB

Part No LP3982ILD-2.77/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.77V 0.3A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.77V
Dropout Voltage-Max 0.22V @ 200mA
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WSON (3x2.5)
Win Source Part Number 1056726-LP3982ILD-2.77/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3982ILD-2.77/NOPB CAD Model

Description

Product Overview: LP3982ILD-2.77/NOPB

The LP3982ILD-2.77/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 2.77V output voltage. This component is particularly suitable for battery-powered devices, portable applications, and any system where power efficiency and conservation are critical.

Key Features

  • Output Voltage: Precisely regulated 2.77V output, making it ideal for consistent operation in sensitive electronics.
  • High Accuracy: Maintains tight voltage regulation, ensuring less than 1.5% variation in output, which is crucial for reliable device performance.
  • Low Dropout: Offers a low dropout performance that enables full regulation even when the input voltage is very close to the output voltage, maximizing battery life.
  • Current Capacity: Capable of delivering up to 300mA of output current, suitable for a wide range of applications.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors as low as 1µF, which can help reduce the overall size and cost of the power supply design.
  • Thermal Shutdown and Overcurrent Protection: Features built-in safety mechanisms to protect the device and the load from damage due to overheating and excessive current draw.
  • Noise Reduction: Low output noise makes it a good choice for RF and precision analog circuits.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, minimizing the environmental impact and allowing use in green applications.

Applications

The LP3982ILD-2.77/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Cellular Phones
  • Handheld Instruments
  • Wireless LAN Devices
  • GPS Receivers
  • Portable Media Players
  • Healthcare Devices

Package and Availability

This LDO voltage regulator is offered in a small, leadless LLP-8 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and is available for order with the NOPB (no lead / Pb-free) option to meet environmentally sensitive design requirements.

With its high level of integration and performance, the LP3982ILD-2.77/NOPB from Texas Instruments is a robust solution for designers looking to improve power efficiency and extend battery life in their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess