EN
  • EN
  • DE

RT9169-33PV

Part No RT9169-33PV
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184656-RT9169-33PV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9169-33PV CAD Model

Description

The RT9169-33PV is a low dropout (LDO) voltage regulator designed and manufactured by Richtek USA Inc. It is engineered to provide a highly stable and precise 3.3V output voltage. The device is well-suited for a wide range of applications, particularly those where efficiency, space constraints, and reliability are critical factors. Common uses include powering sensitive electronic components in battery-powered devices, portable equipment, and various embedded systems.

Applications:

  • Portable Electronics: Providing regulated power to microcontrollers, memory, and other essential components in devices such as smartphones, tablets, and portable media players.
  • Wireless Communication: Regulating the voltage for RF transceivers, Bluetooth modules, and other wireless ICs found in wireless headsets, IoT devices, and various communication modules.
  • Battery-Powered Devices: Supplying a stable and efficient voltage to sensors, control circuits, and other critical components in battery-operated equipment, extending operational life.
  • Embedded Systems: Providing a stable 3.3V power rail for microcontrollers, peripherals, and other components in embedded systems applications.
  • Consumer Electronics: Utilized in various consumer electronic products, including digital cameras, handheld gaming consoles, and portable audio devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage, maximizing battery life and performance.
  • High Output Accuracy: Delivers a precise 3.3V output voltage, ensuring optimal operation for sensitive electronic components and minimizing potential errors.
  • Low Quiescent Current: Minimizes power consumption during standby mode, contributing to extended battery life and overall energy efficiency.
  • Overcurrent Protection: Incorporates a built-in overcurrent protection mechanism to safeguard the regulator and connected circuitry from potential damage caused by excessive current draw or short circuits.
  • Thermal Shutdown Protection: Integrates thermal shutdown protection to prevent overheating and potential damage to the regulator and surrounding components under high-temperature conditions.
  • Compact Package Size: Available in a small form factor package, making it ideal for space-constrained applications and miniaturized designs.

Benefits:

  • Extended Battery Life: The combination of low quiescent current and high efficiency contributes to prolonged battery life in portable devices.
  • Reliable Performance: Comprehensive protection features, including overcurrent and thermal shutdown, ensure robust and dependable operation across a range of conditions.
  • Stable Voltage Supply: High output accuracy provides a consistent and stable 3.3V voltage supply, critical for the reliable operation of sensitive electronic components.
  • Reduced Board Space: The compact package size enables the creation of smaller and more densely populated circuit boards.
  • Simplified Design: The regulator is relatively easy to implement with minimal external components, streamlining the design and development process.

Additional Details:

The RT9169-33PV requires only a minimal number of external components, such as input and output capacitors, to ensure stable and reliable operation. Its low dropout voltage characteristic is particularly beneficial in battery-powered applications where the battery voltage gradually declines over time. The integrated thermal shutdown protection feature helps to prevent damage to the regulator and surrounding components in the event of overheating, while the overcurrent protection feature limits the output current to protect against short circuits and excessive current draw. The small package size makes it suitable for applications where board space is at a premium.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess