EN
  • EN
  • DE

RT9170-12PB

Part No RT9170-12PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 300mA, 15μA Quiescent Current CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301101-RT9170-12PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9170-12PB CAD Model

Description

The RT9170-12PB is a high-performance, low-dropout (LDO) voltage regulator produced by Richtek USA Inc. It is designed to provide a stable and accurate 1.2V output voltage. This LDO regulator is characterized by its low noise, high accuracy, and fast transient response, making it suitable for powering sensitive analog and digital circuits.

Applications:

  • FPGA and Processor Power: Provides clean and stable power for Field-Programmable Gate Arrays (FPGAs) and microprocessors.
  • ADC and DAC Power: Ideal for powering Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) in data acquisition systems.
  • High-Speed Logic Circuits: Powers high-speed digital circuits requiring low noise and stable voltage.
  • RF and Wireless Communication: Used in radio frequency (RF) and wireless communication devices to ensure optimal performance.
  • Medical Devices: Powers sensitive components in medical equipment requiring high reliability and low noise.

Features:

  • Low Dropout Voltage: Maintains output voltage regulation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides precise voltage regulation, ensuring stable operation of sensitive circuits.
  • Low Noise: Minimizes output voltage noise, improving the performance of analog and digital circuits.
  • Fast Transient Response: Quickly responds to changes in load current, maintaining stable output voltage.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator when the junction temperature exceeds safe limits.
  • Enable/Disable Control: Allows for easy power management and system optimization.

Benefits:

  • Improved System Performance: Low noise and high accuracy ensure optimal performance of sensitive circuits.
  • Increased Reliability: Built-in protection features prevent damage from over-current and over-temperature conditions.
  • Simplified Design: Requires minimal external components, reducing board space and design complexity.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Stable Power Supply: Provides a reliable and stable voltage source for critical electronic components.

Additional Details:

The RT9170-12PB is typically available in a small surface-mount package for easy integration into compact designs. The datasheet provides detailed specifications, including input voltage range, output current capability, and thermal characteristics. Proper layout techniques, including the use of decoupling capacitors placed close to the input and output pins, are essential for optimal performance. Thermal management considerations are also important, particularly at higher output currents, to ensure reliable operation.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess