EN
  • EN
  • DE

RT9182FPES

Part No RT9182FPES
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Dual, Low-Noise, 200mA LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301191-RT9182FPES
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9182FPES CAD Model

Description

The RT9182FPES is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate output voltage with low quiescent current, making it ideal for power-sensitive applications. This LDO features excellent line and load regulation, as well as protection features such as overcurrent and thermal shutdown.

Applications:

  • Mobile Phones: Used for powering various components, including the baseband processor, application processor, and memory.
  • Tablets: Provides regulated power to the CPU, GPU, and other critical circuits.
  • Portable Media Players: Regulates voltage for audio and video processing components.
  • Digital Cameras: Powers the image sensor, processor, and display.
  • Wireless Devices: Used in Bluetooth modules, Wi-Fi modules, and other wireless communication devices.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Improved System Reliability: Stable output voltage and protection features ensure reliable operation.
  • Reduced Board Space: Compatibility with ceramic capacitors allows for a smaller and more compact design.
  • Simplified Design: Easy to use and requires minimal external components.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.

Additional Details:

The RT9182FPES typically comes in a small SOT-23 package. It supports a wide input voltage range, and the output voltage is usually adjustable or fixed at a specific value. This LDO is designed for use in battery-powered devices and other applications where efficiency and space are critical. It's important to consult the Richtek datasheet for specific operating conditions, component selection, and detailed electrical characteristics. The Enable pin allows for turning the regulator on and off, further reducing power consumption when the regulated voltage is not needed.

You May Also Be Interested in

Zilog
Need more? Email Us
Coilcraft
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1636 $50.7160
745+ $0.1343 $100.0535
1,155+ $0.1301 $150.2655
1,590+ $0.1259 $200.1810
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess