EN
  • EN
  • DE

RT9193-30PU5

Part No RT9193-30PU5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184739-RT9193-30PU5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9193-30PU5 CAD Model

Description

The RT9193-30PU5 is a low dropout (LDO) voltage regulator designed and manufactured by Richtek USA Inc. It's engineered to deliver a stable and accurate 3.0V output voltage from a higher input voltage. LDO regulators like the RT9193 series are crucial components in various electronic devices, ensuring consistent and reliable power delivery.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other low-power components in smartphones, tablets, and wearable devices.
  • Wireless Communication Devices: Providing stable voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Battery-Powered Systems: Extending battery life in applications such as remote controls, IoT devices, and portable medical equipment.
  • Post-Regulation: Filtering noise and ripple from switching power supplies to provide a clean power rail for sensitive analog circuits.
  • Microcontroller Power: Providing clean and stable power for microcontrollers requiring a precise 3.0V supply.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying power to the load.
  • Stable with Ceramic Capacitors: Designed to work reliably with ceramic capacitors, which are smaller and more cost-effective than other capacitor types.
  • Over-Current Protection: Protects the regulator and the load from damage in the event of a short circuit or overload.
  • Over-Temperature Protection: Automatically shuts down the regulator if it overheats, preventing damage and ensuring system reliability.
  • Fixed Output Voltage: Provides a stable and accurate 3.0V output voltage.

Benefits

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current significantly extends battery life in portable devices.
  • Improved System Reliability: Over-current and over-temperature protection features protect the regulator and the load from damage, ensuring stable operation.
  • Smaller Solution Size: Stability with ceramic capacitors allows for smaller and more compact circuit designs.
  • Reduced Noise: Helps to minimize noise and ripple in the power supply, improving the performance of sensitive analog circuits.
  • Precise Voltage Regulation: Ensures a stable and accurate 3.0V power supply, which is crucial for many electronic components.

Additional Details

The RT9193 series often includes features such as an enable pin for further power saving. The specific package for RT9193-30PU5 should be verified using the product datasheet. For comprehensive technical specifications, thermal characteristics, and application circuit examples, please refer to the official Richtek datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.0457 $106.0914
3+ $43.5250 $130.5750
5+ $42.1644 $210.8220
6+ $40.8050 $244.8300
8+ $39.4444 $315.5552
10+ $35.3638 $353.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess