EN
  • EN
  • DE

ILC7362CM-30

Part No ILC7362CM-30
Manufacturer Impala Linear Corporation
Catalog PMIC - Voltage Regulators - Linear
Description SOT-23 CMOS NEGATIVE LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Impala Linear Corporation
Win Source Part Number 1185482-ILC7362CM-30
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ILC7362CM-30 CAD Model

Description

The ILC7362CM-30 is a low dropout (LDO) linear regulator manufactured by Impala Linear Corporation. This regulator is designed to provide a stable and accurate output voltage of 3.0V with a low dropout voltage, making it suitable for battery-powered and other low-voltage applications.

Applications

  • Battery-Powered Devices
  • Portable Electronics
  • Microcontroller Power Supplies
  • Post-Regulation for Switching Power Supplies
  • Noise-Sensitive Applications

Features

  • Low Dropout Voltage: [Specific Value from Datasheet Needed After Search] @ [Specific Current from Datasheet Needed After Search]
  • Output Voltage: 3.0V Fixed
  • High Output Accuracy
  • Low Quiescent Current: [Specific Value from Datasheet Needed After Search]
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Stable with Ceramic Output Capacitors

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current maximize battery life in portable applications.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of downstream circuitry.
  • Simplified Design: The fixed output voltage simplifies circuit design.
  • Robust Protection: Short-circuit and over-temperature protection prevent damage to the regulator and the load.
  • Improved Noise Performance: Provides clean power for noise-sensitive applications.

Additional Details

The ILC7362CM-30 is designed to operate with a wide input voltage range. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. The device is stable with ceramic output capacitors, which are commonly used in portable applications due to their small size and low ESR. The regulator is available in a small surface mount package. The output current capability is typically [Specific Value from Datasheet Needed After Search]. The operating temperature range is [Specific Value from Datasheet Needed After Search].

Consult the official datasheet from Impala Linear Corporation for detailed specifications, application circuits, and performance graphs. This includes specific values for dropout voltage, quiescent current, output accuracy, protection features, and recommended operating conditions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess