EN
  • EN
  • DE

RT9245APC

Part No RT9245APC
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Multi-Phase PWM Controller for CPU Core Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301432-RT9245APC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9245APC CAD Model

Description

The RT9245APC is a synchronous boost converter designed by Richtek USA Inc. It is optimized for portable applications that demand high efficiency and stable output voltage from a low voltage input. The device incorporates a low RDS(ON) N-Channel MOSFET and a synchronous rectifier to minimize power loss and extend battery life.

Applications:

  • Portable Media Players
  • Digital Cameras
  • PDAs
  • Smartphones
  • GPS Devices
  • General purpose boost converter applications

Features:

  • High Efficiency: Achieves high efficiency operation to maximize battery life.
  • Synchronous Rectification: Uses synchronous rectification for improved efficiency.
  • Low RDS(ON) MOSFET: Internal low on-resistance MOSFET minimizes conduction losses.
  • Adjustable Output Voltage: Output voltage is adjustable using an external resistor divider.
  • Wide Input Voltage Range: Supports a wide input voltage range for versatile applications.
  • Shutdown Function: Built-in shutdown function for power saving.
  • Over-Temperature Protection (OTP): Provides thermal protection to prevent overheating.
  • Over-Voltage Protection (OVP): Protects the output from over-voltage conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation with low input voltage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency maximizes battery life in portable devices.
  • Compact Design: Small package allows for use in space-limited environments.
  • Reliable Operation: Protection features ensure reliable performance under various conditions.
  • Simplified Circuit Design: Integrated MOSFET and rectifier simplify design.
  • Customizable Output: Adjustable output voltage allows for flexible design options.

The RT9245APC uses a current-mode PWM control scheme for stable operation and fast transient response. The switching frequency allows for using small external components. It is an ideal solution for portable applications that require a compact, efficient, and reliable boost converter.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
Sierra Wireless
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1249 $63.3747
6+ $17.3333 $103.9998
9+ $16.7917 $151.1253
13+ $16.2500 $211.2500
16+ $15.7083 $251.3328
22+ $14.0833 $309.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess