EN
  • EN
  • DE

R1111N251A-TR-F

Part No R1111N251A-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286779-R1111N251A-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1111N251A-TR-F CAD Model

Description

The R1111N251A-TR-F is a voltage regulator manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the output voltage. This regulator is particularly well-suited for battery-powered devices and other applications where power efficiency is critical.

Applications

  • Smartphones and mobile devices: Used for power management and voltage regulation of various components.
  • Wearable devices: Provides stable power to sensitive electronic components in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Ensures reliable operation in low-power IoT applications.
  • Wireless communication devices: Regulates voltage for RF transceivers and other wireless modules.
  • Portable power supplies: Used to regulate the output voltage of portable power banks and battery chargers.

Features

  • Low Dropout Voltage: Ensures stable output even with a small input-output voltage difference.
  • High Accuracy: Provides precise output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current consumption helps to extend battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal shutdown protection ensure reliable operation and prevent damage.
  • Stable Voltage Supply: High accuracy and low dropout voltage provide a stable and consistent voltage supply.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the number of external components required.

Additional Details

The R1111N251A-TR-F typically operates with a wide input voltage range and provides a fixed output voltage of 2.5V. It is designed for use in a variety of electronic devices requiring a stable and efficient power supply. The device is commonly available in a SOT-23-5 package. It is RoHS compliant. The operating temperature range is typically -40°C to +85°C. The output voltage accuracy is typically ±2.0%. The device is suitable for applications requiring a low noise power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0912 $115.8240
1,950+ $0.0889 $173.3550
2,705+ $0.0855 $231.2775
3,475+ $0.0832 $289.1200
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163,500 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess