EN
  • EN
  • DE

R1111N331B-TR

Part No R1111N331B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286799-R1111N331B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1111N331B-TR CAD Model

Description

The R1111N331B-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and precise output voltage, making it suitable for various electronic devices and systems requiring a reliable power source. This particular model outputs a voltage of 3.3V.

Applications:

  • Power management in mobile devices: Smartphones, tablets, and portable media players.
  • Voltage regulation in battery-powered equipment: Cordless tools, handheld instruments, and remote controls.
  • DC-DC conversion in industrial applications: Power supplies, automation systems, and control circuits.
  • Post-regulation for switching power supplies: Ensuring stable voltage for sensitive components.
  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers and digital logic circuits.

Features:

  • High Output Voltage Accuracy: Provides a precisely regulated 3.3V output.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Enable/Disable Function: Allows the regulator to be turned on and off, further reducing power consumption.

Benefits:

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-operated systems.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected devices.
  • Compact Size: Enables integration into small and portable devices.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.

The R1111N331B-TR's low dropout voltage and low quiescent current are particularly beneficial in battery-powered applications, where efficiency is crucial. The overcurrent and thermal shutdown protection features enhance the overall reliability of the system. The small package size allows for integration into space-constrained devices.

Technical Specifications (Typical):

  • Output Voltage: 3.3V
  • Input Voltage Range: Typically 1.6V to 6.0V (Consult datasheet for exact range)
  • Dropout Voltage: Typically 0.2V at rated current (Consult datasheet)
  • Quiescent Current: Typically a few microamps (Consult datasheet)
  • Operating Temperature Range: Typically -40°C to +85°C (Consult datasheet)

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2437 $58.4880
575+ $0.2010 $115.5750
895+ $0.1940 $173.6300
1,230+ $0.1883 $231.6090
1,595+ $0.1813 $289.1735
2,130+ $0.1629 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess