EN
  • EN
  • DE

R1111N461B-TR-F

Part No R1111N461B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286804-R1111N461B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1111N461B-TR-F CAD Model

Description

The R1111N461B-TR-F is a voltage regulator IC manufactured by Ricoh. This regulator provides a stable and precise 4.6V output, making it ideal for powering various electronic components and systems. The "-TR-F" suffix likely denotes a specific packaging option, such as tape and reel for automated assembly processes.

Applications:

  • Powering Microcontrollers: Provides a stable 4.6V supply for microcontrollers requiring this specific voltage.
  • Sensor Power Supply: Used to power sensors requiring a stable and accurate voltage.
  • Portable Electronic Devices: Voltage regulation in battery-powered devices such as handheld meters.
  • Wireless Communication Modules: Supplies regulated power to RF modules and other wireless components.
  • General Purpose Voltage Regulation: Used in a wide range of applications where a stable 4.6V rail is needed.

Features:

  • High Output Voltage Accuracy: Delivers a precisely regulated 4.6V output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Compact Package: Suitable for use in space-constrained applications.

Benefits:

  • Stable and Reliable Power: Provides a consistent voltage supply for sensitive electronic components.
  • Extended Battery Life: Low quiescent current reduces power consumption in battery-powered systems.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and the load.
  • Efficient Operation: Low dropout voltage improves efficiency, especially in low-voltage applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

The R1111N461B-TR-F is particularly useful in applications where a stable 4.6V supply is critical for the proper functioning of the connected components. Its low dropout voltage and low quiescent current are key advantages in battery-powered devices. The built-in protection features enhance the overall reliability of the system.

Technical Specifications (Typical):

  • Output Voltage: 4.6V
  • Input Voltage Range: Consult datasheet for specific range.
  • Dropout Voltage: Consult datasheet for specific value at rated current.
  • Quiescent Current: Consult datasheet for typical value.
  • Operating Temperature Range: Consult datasheet for operating temperature range.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess