EN
  • EN
  • DE

R1114D151B-TR-F

Part No R1114D151B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286837-R1114D151B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D151B-TR-F CAD Model

Description

The Ricoh R1114D151B-TR-F is a low-dropout (LDO) voltage regulator IC designed for portable and battery-powered applications. It offers high output voltage accuracy, low supply current, and integrated protection features. The TR-F suffix indicates tape and reel packaging and adherence to specific environmental standards.

Applications

  • Mobile Phones and Smartphones: Power management for various components.
  • Wearable Devices: Voltage regulation in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Power supply for sensors, microcontrollers, and wireless communication modules.
  • Portable Audio Players: Ensuring stable voltage for audio amplifiers and digital signal processors.
  • Digital Cameras and Camcorders: Powering image sensors and other critical components.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Enable/Disable Function: Allows the regulator to be turned on or off to further reduce power consumption.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Enhanced System Reliability: Overcurrent and thermal protection features ensure stable and reliable operation.
  • Compact Product Design: Small package size allows for integration into miniaturized devices.
  • Stable Voltage Supply: High output voltage accuracy ensures optimal performance of powered components.
  • Reduced Power Dissipation: Efficient regulation minimizes heat generation, improving overall system efficiency.

Additional Details

The R1114D151B-TR-F typically provides a fixed output voltage of 1.5V. It is designed for surface mount assembly. Detailed electrical characteristics, including input voltage range, output current capability, and operating temperature range, are available in the official Ricoh datasheet. The enable pin allows for external control of the regulator's on/off state, further reducing power consumption when not in use. The 'F' suffix confirms compliance with environmental regulations. Also, the part number 'B' revision might indicate some subtle change in the device.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0252 $60.3780
35+ $3.3033 $115.6155
55+ $3.1994 $175.9670
75+ $3.0966 $232.2450
97+ $2.9938 $290.3986
130+ $2.6842 $348.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess