EN
  • EN
  • DE

R1114D251D-TR-F

Part No R1114D251D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286844-R1114D251D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D251D-TR-F CAD Model

Description

The R1114D251D-TR-F is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a higher input voltage. This particular model is a low dropout (LDO) regulator, meaning it can maintain regulation even when the input voltage is only slightly higher than the desired output voltage. The “-TR-F” suffix typically indicates a specific tape and reel packaging and environmental compliance.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered electronics.
  • Voltage regulation for microcontrollers and microprocessors: Ensuring a stable supply voltage for reliable operation.
  • Post-regulation for DC-DC converters: Improving the output voltage accuracy and reducing ripple.
  • Power supply for RF and analog circuits: Providing a clean and stable power source for sensitive circuitry.
  • Battery-powered industrial equipment: Sensors, data loggers, and other remote devices.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying load current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Small Package Size: Allows for compact circuit designs.
  • Enable/Disable Function: Offers external control over the regulator's operation, reducing power consumption when not needed.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste, extending the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, simplifying the design process.
  • Precise and Stable Voltage Regulation: Ensures optimal performance of connected components and minimizes the risk of malfunction due to voltage fluctuations.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The exact specifications, such as input voltage range, output voltage, dropout voltage, and quiescent current, vary depending on the specific model within the R1114D series. Refer to the Ricoh datasheet for the R1114D251D-TR-F for precise electrical characteristics, thermal performance, and application circuit examples. The device is typically available in a small SOT-23 or similar surface-mount package.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1896 $61.8960
23+ $5.0785 $116.8055
36+ $4.9203 $177.1308
49+ $4.7609 $233.2841
63+ $4.6027 $289.9701
84+ $4.1268 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess