EN
  • EN
  • DE

R1114D351D-TR

Part No R1114D351D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286869-R1114D351D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D351D-TR CAD Model

Description

The R1114D351D-TR is a voltage regulator IC manufactured by Ricoh. It is specifically designed to provide a stable and regulated 3.5V output voltage, making it ideal for a variety of electronic devices requiring a consistent power supply. The IC includes several protection features to ensure reliable operation.

Applications:

  • Portable Electronic Devices: Regulates voltage in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Equipment: Used in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Microcontroller Power Supply: Provides a stable voltage for microcontrollers in embedded applications.
  • Wearable Technology: Implemented in smartwatches, fitness trackers, and other wearable devices to maintain stable power.
  • Sensor Applications: Regulates power for sensors in various applications, ensuring accurate and consistent data collection.

Features:

  • Fixed Output Voltage: Provides a precise and stable 3.5V output voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the IC and connected devices from excessive current flow.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the IC when the temperature exceeds a safe level.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a clean and stable output.

Benefits:

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Extended Battery Life: Minimizes power loss with its low dropout voltage, extending battery life in portable devices.
  • Protection Against Electrical Faults: Overcurrent and short-circuit protection features safeguard both the regulator and the load.
  • Reliable Operation: Thermal shutdown protection prevents overheating and ensures the regulator operates within safe temperature limits.
  • Space Saving: Compact package design allows for integration in small and densely populated circuit boards.
  • Clean Output Voltage: High ripple rejection ensures a clean and stable output voltage, minimizing noise in sensitive circuits.

Technical Specifications: The R1114D351D-TR typically operates with an input voltage range of 1.6V to 5.5V. The output voltage is fixed at 3.5V with high accuracy. The IC features low quiescent current consumption, making it suitable for battery-powered applications. The package is typically a SOT-23-5 or similar small form factor. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess