EN
  • EN
  • DE

R1114Q251D-TR

Part No R1114Q251D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286935-R1114Q251D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q251D-TR CAD Model

Description

The R1114Q251D-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 2.5V from a higher input voltage. This makes it suitable for various electronic devices and systems where a stable 2.5V power supply is required. The low dropout voltage feature ensures efficient operation even when the input voltage is only slightly higher than the output voltage.

Applications

  • Powering Microcontrollers: Providing a stable 2.5V supply for reliable microcontroller operation.
  • Portable Devices: Voltage regulation in smartphones, tablets, and other battery-powered devices.
  • IoT Devices: Supplying regulated power to sensors, communication modules, and other IoT components.
  • Wireless Communication Modules: Ensuring stable power for Bluetooth, Wi-Fi, and other wireless modules.
  • Memory Devices: Powering low-voltage memory chips that require 2.5V.

Features

  • Fixed Output Voltage: Provides a precisely regulated 2.5V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Accuracy: Ensures the output voltage remains within a tight tolerance.
  • Overcurrent Protection: Protects the IC and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Power Supply: Ensures reliable operation of electronic devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage.
  • Improved Efficiency: Low dropout voltage and quiescent current minimize power loss.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process.

Additional Details

The R1114Q251D-TR is typically available in a small surface-mount package, such as DFN or SOT-23. The operating temperature range is usually specified as -40°C to +85°C. The 'TR' suffix usually indicates tape and reel packaging for automated assembly. Refer to the manufacturer's datasheet for detailed specifications including input voltage range, output current capabilities, and package dimensions. The 'D' likely indicates a specific revision or characteristic of the IC.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3975 $68.3850
13+ $9.3520 $121.5760
20+ $9.0598 $181.1960
27+ $8.7676 $236.7252
35+ $8.4754 $296.6390
46+ $7.5987 $349.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess