EN
  • EN
  • DE

R1114Q261D-TR-F

Part No R1114Q261D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286938-R1114Q261D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q261D-TR-F CAD Model

Description

The R1114Q261D-TR-F is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. This device is designed to provide a stable and regulated 2.6V output voltage from a higher input voltage. The R1114Q261D-TR-F is ideal for applications requiring a consistent voltage supply while minimizing power loss.

Applications

  • Powering Microcontrollers: Providing a stable 2.6V supply for reliable microcontroller performance.
  • Portable Electronics: Used in smartphones, tablets, wearables, and other battery-operated devices.
  • IoT (Internet of Things) Devices: Regulating power for sensors, communication modules, and other low-power IoT components.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Memory Devices: Providing a stable voltage supply for memory ICs.

Features

  • Fixed Output Voltage: Provides a precisely regulated 2.6V output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage, improving efficiency.
  • High Accuracy: Ensures the output voltage remains within tight tolerances.
  • Overcurrent Protection: Protects the IC and the load from damage caused by excessive current flow.
  • Thermal Shutdown Protection: Prevents the IC from overheating and potentially failing.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent, extending battery life.
  • Small Package Size: Allows for compact circuit designs and integration into small devices.

Benefits

  • Stable Power Supply: Ensures reliable and consistent operation of connected electronic devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage to the IC and connected components.
  • Improved Power Efficiency: Low dropout voltage and quiescent current minimize power losses, extending battery life.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.

Additional Details

The R1114Q261D-TR-F is typically available in small surface-mount packages, such as DFN or SOT-23. The operating temperature range is commonly specified as -40°C to +85°C. The 'TR-F' suffix often indicates tape and reel packaging for automated assembly. The 'D' may indicate a particular revision or specific characteristic of the IC. For precise specifications, including input voltage range, output current capability, and package dimensions, refer to the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess