EN
  • EN
  • DE

R1114Q271D-TR-FA

Part No R1114Q271D-TR-FA
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140476-R1114Q271D-TR-FA
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1114Q271D-TR-FA CAD Model

Description

The R1114Q271D-TR-FA is a low-dropout (LDO) regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is ideal for use in battery-powered devices and other applications where power efficiency is critical. The R1114Q271D-TR-FA offers a compact size, low quiescent current, and high accuracy, making it suitable for a wide range of applications.

Applications:

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and wearables.
  • Power Management Circuits: Employed in power management circuits to regulate voltage levels.
  • Microcontroller Power Supplies: Utilized to provide a stable voltage supply for microcontrollers.
  • Sensor Power Supplies: Used to power sensors in various applications.
  • Wireless Communication Devices: Used to power RF modules and other wireless components.

Features:

  • Low Dropout Voltage: Provides a stable output voltage even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively regulating.
  • High Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating.
  • Compact Package: Small footprint for space-constrained applications.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption and extends battery life.
  • Improved System Performance: Stable output voltage ensures reliable operation of powered devices.
  • Increased System Reliability: Overcurrent and thermal shutdown protection protect the regulator from damage.
  • Reduced System Size: Compact package minimizes board space requirements.
  • Simplified Design: Easy to use in various applications.
  • Environmentally Friendly: RoHS compliant materials minimize environmental impact.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The R1114Q271D-TR-FA provides an output voltage of 2.7V with a typical accuracy of ±1%. The dropout voltage is typically 100mV at 100mA. The quiescent current is typically 6 μA. The maximum output current is 300mA. The operating temperature range is -40°C to +85°C. The package is SOT-23-5.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
QSI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess