EN
  • EN
  • DE

R1114Q341D-TR-F

Part No R1114Q341D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286958-R1114Q341D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q341D-TR-F CAD Model

Description

The R1114Q341D-TR-F is a low dropout (LDO) voltage regulator produced by Ricoh. It is designed to provide a stable and accurate 3.4V output voltage, making it ideal for various portable electronic devices and power management applications. This regulator offers a combination of low quiescent current, high input voltage tolerance, and comprehensive protection features.

Applications

  • Powering Microcontrollers: Providing a regulated voltage supply for microcontrollers in embedded systems.
  • Portable Consumer Electronics: Regulating voltage in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Powering RF transceivers and other components in wireless modules.
  • Wearable Technology: Use in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing stable power to sensors, communication modules, and processing units in IoT applications.

Features

  • Output Voltage: Fixed 3.4V output voltage with high accuracy.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Input Voltage Range: Operates with a wide range of input voltages.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds a safe level.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Stable Power Supply: Ensures consistent and reliable voltage for sensitive electronic components.
  • Long Battery Life: Minimizes power consumption, leading to extended battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and connected circuitry.
  • Compact Footprint: Small package size allows for integration into densely populated circuit boards.
  • Versatile Application: Suitable for a wide range of portable and battery-powered applications.

Additional Details

The R1114Q341D-TR-F is usually available in a small SOT-23 or similar surface mount package. The 'TR' suffix designates tape and reel packaging, which is intended for automated assembly processes. It is designed for applications needing tight voltage regulation with low power consumption. Datasheets provide details on pin configurations, absolute maximum ratings, and performance curves. It features integrated protection against short-circuit conditions at the output. This LDO regulator provides a robust solution for providing a stable 3.4V supply in various electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess