EN
  • EN
  • DE

R1121N251B

Part No R1121N251B
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287005-R1121N251B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N251B CAD Model

Description

The R1121N251B is a voltage regulator IC manufactured by Ricoh. It is engineered to deliver a consistent and regulated output voltage, compensating for variations in the input voltage. This characteristic makes it particularly useful in applications demanding a stable power supply to maintain operational integrity.

Applications

  • Portable Audio Players: Ensures stable power for audio processing and playback.
  • Digital Cameras: Provides regulated voltage for image sensors and processing units.
  • GPS Devices: Maintains consistent power for accurate positioning and navigation.
  • Handheld Scanners: Powers the scanning mechanisms and data processing components.
  • Power Management in Microcontroller-Based Systems: Serves as a stable voltage source for microcontrollers and associated peripherals.

Features

  • High Ripple Rejection: Filters out noise and fluctuations from the input voltage.
  • Low Noise Output: Provides a clean and stable voltage for sensitive electronic components.
  • Short Circuit Protection: Protects the device from damage due to short circuits.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing overall cost and size.
  • Fixed Output Voltage: Delivers a precise and consistent output voltage. In this case, 2.5V.

Benefits

  • Improved Audio Quality: Clean power supply reduces noise in audio applications.
  • Stable Image Capture: Consistent voltage ensures reliable image sensor performance.
  • Reliable GPS Accuracy: Stable power supply enhances the accuracy of GPS positioning.
  • Extended Battery Life: Efficient voltage regulation optimizes power usage.
  • Simplified Circuit Design: Ceramic capacitor compatibility simplifies the design process.

Additional Details

The R1121N251B typically features a low dropout voltage, enabling operation with minimal voltage difference between input and output. This characteristic enhances efficiency, particularly in battery-powered applications. The device incorporates overcurrent protection and thermal shutdown mechanisms to ensure safe and reliable operation. Always refer to the official Ricoh datasheet for comprehensive specifications, including input voltage range, output voltage accuracy, maximum output current, and thermal resistance. It is crucial to consult the datasheet before integrating this component into a design to ensure compatibility and optimal performance. Designed for Surface Mount Technology (SMT).

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5996 $59.9600
235+ $0.4920 $115.6200
365+ $0.4767 $173.9955
505+ $0.4613 $232.9565
650+ $0.4458 $289.7700
870+ $0.3998 $347.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess