The R1131D281B-TR-F is a high-performance voltage regulator IC from Ricoh. It is designed to provide a stable and accurate output voltage, making it suitable for a wide range of applications. It features low dropout voltage and high ripple rejection.
Applications:
- Mobile Phones
- Wireless Communication Devices
- Portable Audio Players
- Digital Cameras
- Power Management Systems
Features:
- Low Dropout Voltage
- High Ripple Rejection
- Overcurrent Protection
- Thermal Shutdown Protection
- Small Package Size
- High Accuracy Output Voltage
Benefits:
- Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
- Low Dropout Voltage: Operates with a low input-output voltage differential, allowing for efficient power conversion.
- High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a clean output voltage.
- Robust Protection: Built-in protection features safeguard the device and connected components from overcurrent and over-temperature conditions.
- Compact Size: The small package size allows for easy integration into space-constrained applications.
Technical Specifications:
The R1131D281B-TR-F features low dropout voltage, high ripple rejection, and comprehensive protection features. It is available in a small package for easy integration into various applications. The operating temperature range is typically -40°C to +85°C.