EN
  • EN
  • DE

R1141Q251D-TR

Part No R1141Q251D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287137-R1141Q251D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q251D-TR CAD Model

Description

The Ricoh R1141Q251D-TR is a low dropout (LDO) voltage regulator IC designed for use in a wide range of electronic applications. It is part of Ricoh's R1141 series, known for its compact size, low power consumption, and stable output. This particular model provides a fixed output voltage of 2.5V. The "-TR" suffix indicates that it is supplied in tape and reel packaging, making it suitable for automated assembly processes.

Applications:

  • Portable Electronics: Powering microcontrollers and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Devices: Providing a stable voltage source for longer battery life.
  • IoT (Internet of Things) Devices: Regulating power for sensors, communication modules, and other low-power IoT components.
  • Wireless Communication Systems: Supplying a stable voltage for RF transceivers and other wireless components.
  • Consumer Electronics: Powering various circuits in digital cameras, MP3 players, and other consumer devices.

Features:

  • Fixed Output Voltage: Provides a stable and accurate 2.5V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits on the output.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in compact packages like DFN(PLP) and SOT-23, ideal for space-constrained applications.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Reliable Performance: Accurate output voltage and protection features ensure stable and dependable operation.
  • Space Saving: Compact package allows for integration in small electronic devices.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the need for external components.
  • Reduced Power Consumption: Low dropout voltage minimizes power loss, improving overall system efficiency.

Additional Details:

The R1141Q251D-TR typically operates with an input voltage range tailored to support the 2.5V output, generally from 2.6V to 5.5V. It includes a built-in overcurrent protection circuit that limits the output current in case of an overload or short circuit. The IC is available in different small package options, including DFN(PLP) and SOT-23. The operating temperature range is typically -40°C to +85°C, making it suitable for a range of environmental conditions. The tape and reel packaging is designed for surface mount assembly using automated pick-and-place machines. This voltage regulator offers a reliable and efficient solution for power management in various applications that require a precise 2.5V supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess