EN
  • EN
  • DE

R1160N181B

Part No R1160N181B
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description 3-MODE 200mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287233-R1160N181B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N181B CAD Model

Description

The R1160N181B is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable 1.8V output, crucial for the reliable operation of sensitive electronic components. This type of regulator is commonly used in various electronic devices to ensure a consistent power supply, even when the input voltage or load current fluctuates.

Applications:

  • Power Management in Portable Devices: Efficiently regulates power in smartphones, tablets, and other battery-powered electronics.
  • Microcontroller Power Supply: Providing a stable 1.8V supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Ensuring a consistent power source for RF components, enhancing signal stability.
  • Memory Devices: Regulating voltage for memory ICs to ensure data integrity and stability.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and similar wearable devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Delivers a precise and stable 1.8V output, essential for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current flow.
  • Thermal Shutdown Protection: Shuts down the regulator automatically when the temperature exceeds safe operating limits, preventing thermal damage.
  • Compact Package Size: Facilitates integration into space-constrained electronic devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, thereby extending battery life.

Benefits:

  • Enhanced System Reliability: Stable voltage supply ensures consistent and reliable operation of electronic devices.
  • Extended Battery Life: Efficient voltage regulation reduces power consumption, increasing the operational lifespan of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and the load from potential damage.
  • Reduced Device Size: Compact packaging allows for seamless integration into smaller electronic devices.
  • Simplified Design: Integrated protection features minimize the need for external components, streamlining the design process.

Additional Details:

The R1160N181B provides a fixed output voltage of 1.8V. It is typically packaged in a small outline transistor (SOT) package. The operating temperature range generally spans from -40°C to +85°C. For detailed specifications, including input voltage range, output current capabilities, and dropout voltage, consult the official Ricoh datasheet for the R1160N series.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8408 $58.4080
25+ $4.7933 $119.8325
38+ $4.6431 $176.4378
52+ $4.4930 $233.6360
67+ $4.3440 $291.0480
89+ $3.8947 $346.6283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess