EN
  • EN
  • DE

R1160N321B-TR

Part No R1160N321B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287252-R1160N321B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N321B-TR CAD Model

Description

The R1160N321B-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable and precise output voltage with minimal quiescent current, making it ideal for battery-powered devices and other portable applications where power efficiency is critical. Its compact size and integrated protection features make it a versatile solution for a wide range of electronic devices.

Applications:

  • Mobile Phones and Smartphones: Regulating power to various internal components for optimal performance and battery life.
  • Tablets and Portable Media Players: Providing a stable voltage supply for extended usage.
  • Wireless Communication Devices: Powering RF modules, Bluetooth devices, and other communication circuits with efficiency.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables where small size and low power consumption are essential.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and other low-power components in IoT applications.

Features:

  • Low Dropout Voltage: Operates effectively even with a small voltage difference between the input and output.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode.
  • High Output Voltage Accuracy: Delivers a precise and stable voltage output for reliable performance.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Small Package: Allows for integration into compact and space-constrained designs.
  • Thermal Shutdown Protection: Prevents damage to the regulator from overheating by shutting down operation when temperature exceeds a safe threshold.

Benefits:

  • Extended Battery Life: Low power consumption contributes to longer battery runtime in portable devices.
  • Stable and Reliable Performance: Accurate voltage regulation ensures consistent and dependable operation.
  • Compact Design: Small size allows for use in a variety of space-limited applications.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, simplifying design and reducing cost.
  • Enhanced System Reliability: Protection features safeguard against potential damage from overcurrent or overheating.

Additional Details:

The R1160N321B-TR typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 3.2V. It is generally available in a small SOT-23-5 package. For specific details on output current capabilities, dropout voltage characteristics, and protection thresholds, consult the official datasheet provided by Ricoh.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess