EN
  • EN
  • DE

R1161N311D

Part No R1161N311D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description 3-MODE 300mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287296-R1161N311D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161N311D CAD Model

Description

The R1161N311D is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable output voltage even when the input voltage is close to the desired output voltage. This is particularly useful in battery-powered devices and applications where the input voltage may fluctuate.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-operated electronics.
  • Voltage regulation for microcontrollers: Providing a stable supply voltage for reliable microcontroller operation.
  • Post-regulation for DC-DC converters: Improving output voltage accuracy and reducing ripple.
  • Power supplies for sensors and other analog circuits: Providing a clean and stable voltage source for accurate measurements.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for sensitive circuits.
  • Overcurrent Protection: Protects the regulator and the load from damage in case of a short circuit or overload.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Small Package Size: Allows for compact designs and space-saving applications.

Benefits:

  • Extended Battery Life: The low dropout voltage and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: The overcurrent and thermal shutdown protections enhance the overall reliability of the system.
  • Stable Performance: The high output voltage accuracy ensures stable performance of the powered circuits.
  • Reduced Board Space: The small package size allows for more compact and efficient designs.

The '311' in the part number typically indicates a 3.1V output voltage. The R1161 series offers different output voltage options and package types to suit various application needs. It's crucial to consult the official Ricoh datasheet for the R1161N311D for definitive specifications, including input voltage range, output current capabilities, dropout voltage characteristics, and thermal performance. The datasheet will also provide information on recommended external components and PCB layout considerations for optimal performance. This regulator likely includes features such as short-circuit protection and soft-start to minimize inrush current during startup.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5385 $69.2310
13+ $9.4675 $123.0775
19+ $9.1719 $174.2661
27+ $8.8762 $239.6574
34+ $8.5805 $291.7370
46+ $7.6923 $353.8458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess