The R1170D321B-TR-F is a voltage regulator manufactured by Ricoh. It's designed for applications requiring stable and efficient power management. It boasts a low dropout voltage and low quiescent current, making it suitable for battery-powered devices and other energy-sensitive applications.
Applications
- Portable Electronic Devices
- Battery-Powered Systems
- Microcontroller Power Supplies
- Wireless Communication Devices
- Sensor Modules
Features
- Input Voltage Range: 2.3 V to 6.0 V
- Output Voltage: 3.2V (Fixed)
- Output Voltage Accuracy: ±1.0%
- Low Dropout Voltage: 150mV (TYP.) at 100mA
- Low Quiescent Current: 5.0 μA (TYP.)
- Overcurrent Protection
- Thermal Shutdown Protection
- Small Package: DFN1.2x1.6-6
Benefits
- Provides a stable and accurate 3.2V output voltage, ensuring reliable operation of connected circuits.
- Low dropout voltage allows for extended operation even when the input voltage is close to the output voltage.
- Low quiescent current minimizes power consumption, extending battery life.
- Overcurrent and thermal shutdown protection prevent damage to the regulator and connected circuits in case of fault conditions.
- Small package size allows for compact designs.
Additional Details
The R1170D321B-TR-F is a CMOS-based LDO regulator. It features a built-in short-circuit protection circuit and a thermal shutdown circuit. The output voltage is internally fixed at 3.2V with high accuracy. The device is designed to be stable with small ceramic capacitors. The DFN1.2x1.6-6 package is suitable for high-density mounting.