EN
  • EN
  • DE

R1170H371B-T1-F

Part No R1170H371B-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOT-89
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 733587-R1170H371B-T1-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1170H371B-T1-F CAD Model

Description

The R1170H371B-T1-F is a voltage regulator IC manufactured by Ricoh. This device is designed to provide a stable and accurate output voltage, making it suitable for a wide range of electronic applications.

Applications:

  • Power Management in Portable Devices: Provides regulated voltage for smartphones, tablets, and other mobile devices.
  • Voltage Regulation in Industrial Equipment: Used in industrial control systems to maintain consistent power.
  • Power Supplies for Microcontrollers: Provides stable voltage for microcontroller operation.
  • Battery-Powered Devices: Extends battery life through efficient voltage regulation.
  • Consumer Electronics: Found in devices like cameras, audio players, and wearables.

Features:

  • High Accuracy: Provides a precise and stable output voltage.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the IC and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the IC to prevent overheating.
  • Small Package Size: Allows for efficient use of board space.

Benefits:

  • Stable Power Delivery: Ensures consistent voltage levels for reliable operation.
  • Extended Battery Life: Efficient regulation reduces power consumption in portable devices.
  • System Protection: Integrated protection features safeguard against damage from electrical faults.
  • Simplified Design: Reduces component count and design complexity.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The R1170H371B-T1-F features a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. The integrated overcurrent protection and thermal shutdown features enhance the reliability of the system by preventing damage from electrical faults and overheating. Its small package size facilitates easy integration into various PCB layouts.

This voltage regulator is designed to meet the demanding requirements of modern electronic devices, offering a combination of high performance, reliability, and efficiency. It is commonly used in a variety of power supply applications where stable and protected power is essential. The Ricoh R1170H371B-T1-F offers a comprehensive solution for voltage regulation needs.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess