EN
  • EN
  • DE

R1180Q261B-TR-F

Part No R1180Q261B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287486-R1180Q261B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180Q261B-TR-F CAD Model

Description

The R1180Q261B-TR-F is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. LDO regulators are designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. This characteristic makes them suitable for battery-powered devices and applications where a regulated voltage is crucial for consistent operation.

Applications:

  • Power Management in Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate voltage for critical components.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers, ensuring reliable operation.
  • Battery-Powered Systems: Extends battery life in devices by minimizing power loss due to voltage regulation.
  • Post-Regulation for Switching Regulators: Improves the output voltage ripple and noise performance of switching regulators.
  • Sensor Power Supplies: Ensures accurate and stable readings from sensors by providing a clean and regulated voltage.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage with a minimal difference between input and output voltage, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or low-power mode.
  • Small Package Size: Enables compact designs and efficient use of board space.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Increased System Reliability: Overcurrent and thermal shutdown protection enhance system stability and prevent damage.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, simplifying the design process.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.
  • Stable and Accurate Voltage Regulation: High output voltage accuracy ensures reliable operation of connected devices.

Additional Details:

The R1180Q261B-TR-F likely has a fixed output voltage of 2.6V. The datasheet should be consulted for definitive electrical characteristics, including input voltage range, output current capability, dropout voltage, and thermal resistance. The package is likely a small surface-mount package like DFN or SOT. The 'TR' indicates tape and reel packaging. The 'F' suffix might indicate a specific production batch or minor specification difference, so the Ricoh datasheet should be referenced for accurate specifications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess