EN
  • EN
  • DE

R5323N037B-TR-FA

Part No R5323N037B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288992-R5323N037B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N037B-TR-FA CAD Model

Description

The R5323N037B-TR-FA is a high-performance voltage detector IC manufactured by Ricoh. It is designed for use in a wide range of electronic devices, offering precise voltage monitoring and reset functionality to ensure system stability and prevent malfunctions. This voltage detector is known for its low current consumption, high accuracy, and compact packaging, making it suitable for battery-powered devices and other applications where power efficiency and space are critical.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Real-time clocks (RTC)
  • Memory backup circuits
  • Voltage monitoring in electronic equipment

Features

  • High-accuracy detection voltage: ±1.5%
  • Ultra-low supply current: 0.7µA (TYP.)
  • Operating voltage range: 1.0V to 5.5V
  • Built-in hysteresis: 5% (TYP.)
  • N-channel open drain output
  • Small package: SOT-23-5
  • RoHS compliant

Benefits

  • Ensures system stability: The accurate detection voltage and reset function prevent system malfunctions caused by voltage drops or fluctuations.
  • Extends battery life: Ultra-low current consumption minimizes power drain in battery-powered applications.
  • Simplifies circuit design: The built-in hysteresis prevents chattering and ensures stable operation.
  • Reduces board space: The small SOT-23-5 package allows for compact designs.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The R5323N037B-TR-FA features an N-channel open drain output, allowing for flexible integration with various microcontroller and microprocessor systems. The hysteresis characteristic of 5% (typical) prevents the output signal from oscillating when the input voltage fluctuates near the detection threshold. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The specific detection voltage of this particular model is 3.7V. It provides reliable voltage monitoring for critical systems and is delivered in tape and reel packaging for automated assembly.

You May Also Be Interested in

Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess