EN
  • EN
  • DE

RH5RE23AA-T1

Part No RH5RE23AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294513-RH5RE23AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RE23AA-T1 CAD Model

Description

The RH5RE23AA-T1 is a voltage detector IC manufactured by Ricoh. This component is specifically designed to monitor voltage levels and provide an output signal when the voltage falls below a predefined threshold. It is part of Ricoh's comprehensive range of power management integrated circuits (ICs), which are renowned for their precision and dependability.

Applications

  • Reset circuitry for embedded systems: Generating a reset signal to ensure proper startup and operation of embedded systems.
  • Low-voltage detection in portable devices: Detecting when a battery is nearing depletion in devices such as smartphones and tablets.
  • Power-on reset (POR) circuits: Ensuring that a system starts up correctly after power is applied.
  • Voltage monitoring in power supplies: Detecting voltage drops in power supplies to prevent damage to connected devices.
  • Data protection in memory systems: Triggering data backup or shutdown procedures when the voltage is low to prevent data loss.

Features

  • Low power consumption: Reduces battery drain in portable applications.
  • High accuracy voltage detection: Provides precise and reliable voltage monitoring.
  • Small package size: Allows for integration into space-constrained designs.
  • Open drain output: Offers flexible interfacing options with other circuitry.
  • Wide operating temperature range: Ensures reliable performance in various environmental conditions.

Benefits

  • Improved system stability: Prevents malfunctioning due to voltage fluctuations.
  • Extended battery life: Low power consumption prolongs the operational time of battery-powered devices.
  • Reliable system startup: Ensures correct power-on sequencing and operation.
  • Protection against hardware damage: Prevents damage to sensitive components due to undervoltage conditions.
  • Data integrity: Safeguards data from corruption due to power loss.

Additional Details

The RH5RE23AA-T1 is commonly available in small surface-mount packages, making it easy to integrate into modern electronic designs. It operates over a range of input voltages and is designed to withstand a variety of environmental conditions. This voltage detector is essential in applications where reliable voltage monitoring is required. Detailed electrical characteristics, including detection voltage accuracy, release voltage, and temperature coefficients, are provided in the product datasheet. Always refer to the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess