EN
  • EN
  • DE

RH5RE40AA

Part No RH5RE40AA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294530-RH5RE40AA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RE40AA CAD Model

Description

The RH5RE40AA is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and consistent 4.0V output, making it ideal for various electronic devices requiring a reliable power source. This regulator is known for its efficiency and protective features.

Applications

  • Microcontroller Power: Provides a stable 4.0V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Ensures stable voltage for accurate sensor readings.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics.
  • Battery Management Systems: Regulates voltage in battery-powered devices, extending battery life.
  • Industrial Automation: Provides reliable power to control circuits in industrial environments.

Features

  • Fixed Output Voltage: Precisely regulates the output voltage to 4.0V.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to overcurrent conditions.
  • Thermal Shutdown: Prevents overheating and damage by shutting down the regulator when temperature exceeds a safe limit.
  • Compact Package: Designed in a small package for space-constrained applications.
  • High Output Voltage Accuracy: Delivers a highly accurate and stable 4.0V output.

Benefits

  • Stable and Reliable Power: Provides a consistent voltage supply, ensuring optimal performance of connected devices.
  • Extended Battery Life: Enhances battery life in portable applications due to efficient operation.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the regulator and connected components.
  • Easy Integration: Small package simplifies integration into various designs.
  • Improved System Reliability: Contributes to the overall reliability of the electronic system.

Additional Details

The RH5RE40AA typically requires external capacitors for stable operation. Consult the datasheet for detailed specifications regarding input voltage range, output current capabilities, quiescent current, and operating temperature ranges. The device is designed for low-noise applications and is commonly found in consumer electronics, industrial control systems, and automotive applications. It's crucial to consult the datasheet for the correct external component values and layout considerations. The datasheet will also specify the package type the device comes in. Careful attention to these details is essential for ensuring optimal performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1104 $64.8832
18+ $6.6551 $119.7918
27+ $6.4472 $174.0744
38+ $6.2382 $237.0516
48+ $6.0303 $289.4544
65+ $5.4066 $351.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess