EN
  • EN
  • DE

RH5RL29AA-T1

Part No RH5RL29AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294619-RH5RL29AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RL29AA-T1 CAD Model

Description

The RH5RL29AA-T1 is a voltage regulator manufactured by Ricoh. It provides a stable and reliable output voltage of 2.9V. As a member of the RH5RL series, it is characterized by its low dropout voltage and minimal power consumption, making it particularly useful in battery-operated and portable devices.

Applications:

  • Microcontroller Power Supplies: Regulating the voltage supply to microcontrollers, ensuring consistent operation at 2.9V.
  • Portable Electronic Devices: Powering components in smartphones, tablets, and other portable gadgets.
  • Battery-Powered Systems: Maintaining stable voltage in sensors, IoT devices, and various battery-operated setups.
  • Wireless Communication Equipment: Supplying power to RF transceivers and other components in wireless systems.
  • Memory Backup Circuits: Preserving voltage levels in memory backup systems to prevent data loss during power interruptions.

Features:

  • Output Voltage: Fixed 2.9V output for stable and precise voltage regulation.
  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage, enhancing efficiency.
  • Low Quiescent Current: Reduces power consumption, which is critical for extending battery life in portable devices.
  • Overcurrent Protection: Protects both the regulator and the connected circuits from potential damage caused by overcurrent.
  • Compact Package: Small form factor facilitates integration into compact and space-constrained designs.
  • High Accuracy: Delivers a precise and stable output voltage, ensuring consistent performance.

Benefits:

  • Stable and Reliable Power: Guarantees consistent voltage for connected components, thereby ensuring dependable operation.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Protection from Damage: Overcurrent protection safeguards the regulator and the circuit against damage from short circuits or excessive current.
  • Design Versatility: Compact design allows for integration into small and portable devices, increasing design flexibility.
  • Enhanced System Performance: Improved performance and reliability through the provision of a clean and stable voltage source.

The RH5RL29AA-T1 comes in a small package, making it ideal for use in space-limited applications. Its low dropout voltage feature ensures a stable output even when the input voltage is nearing the output voltage. The built-in overcurrent protection protects the regulator and associated circuitry from damage due to excessive current or short circuits. It’s designed for efficient power management across a variety of electronic applications, providing a reliable 2.9V supply.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess