The RH5RL33AA-T1-F is a voltage detector (reset IC) manufactured by Ricoh. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a specified threshold. It is commonly used to prevent erratic operation and data corruption in microprocessors, microcontrollers, and other digital circuits.
Applications:
- Microprocessor and microcontroller reset circuits.
- Power management systems.
- Battery-powered devices.
- Supervisory circuits in electronic equipment.
- Voltage monitoring in embedded systems.
Features:
- Detection voltage: 3.3V.
- High accuracy detection.
- Low current consumption.
- Small package size.
- Built-in hysteresis.
- Open drain output.
- Operating temperature range: -40°C to +85°C.
Benefits:
- Prevents erratic operation of microprocessors and microcontrollers.
- Ensures reliable system startup and shutdown.
- Reduces power consumption in battery-powered devices.
- Provides accurate and stable voltage monitoring.
- Simplifies circuit design with integrated functionality.
Additional Details:
The RH5RL33AA-T1-F voltage detector features a precise detection voltage of 3.3V, ensuring accurate voltage monitoring. Its low current consumption minimizes its impact on the overall power budget of the system. The small package size allows for easy integration into compact electronic devices. The built-in hysteresis prevents oscillation during voltage transitions, improving stability. The open drain output provides flexibility in connecting to different logic levels. This voltage detector is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It is commonly used in applications where reliable voltage monitoring and reset functionality are critical to ensure proper system operation. The RH5RL series from Ricoh is known for its high reliability and performance, making the RH5RL33AA-T1-F a trusted component in various electronic systems.