EN
  • EN
  • DE

RH5RL50AA-T1

Part No RH5RL50AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294640-RH5RL50AA-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RL50AA-T1 CAD Model

Description

The RH5RL50AA-T1 is a voltage regulator manufactured by Ricoh. It is specifically designed to provide a stable 5.0V output voltage, making it suitable for a broad range of electronic applications that require a consistent and reliable power supply. The device is characterized by its low quiescent current and small package size, making it ideal for portable and battery-powered devices. Its robust protection features ensure safe and reliable operation in various environments.

Applications:

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers in embedded systems.
  • Portable Devices: Powers various components in devices like MP3 players, handheld gaming consoles, and digital cameras.
  • Wireless Communication Modules: Ensures a stable voltage for reliable operation of wireless transceivers and modules.
  • Sensor Networks: Provides regulated power for sensors and data acquisition systems.
  • Battery-Powered Equipment: Efficiently regulates voltage to prolong battery life in various battery-operated devices.

Features:

  • Fixed 5.0V Output: Provides a stable and precise 5.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, enhancing battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit condition.
  • Small Package Size: Enables compact designs in portable and space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption contributes to longer battery operation in portable devices.
  • Reliable Performance: Stable voltage regulation ensures consistent and dependable operation of electronic circuits.
  • Protection Against Damage: Overcurrent and short-circuit protection safeguards components from electrical faults.
  • Space-Saving Design: Compact package allows for integration into small and densely populated circuit boards.
  • Simplified Circuit Design: Integrated features simplify the design process and reduce the number of external components required.

The RH5RL50AA-T1 operates with a fixed output voltage of 5.0V. It is designed to provide a stable output voltage over a wide range of input voltages and load currents. The device typically comes in a small SOT-23 or similar surface-mount package, making it easy to integrate into modern electronic designs. The internal circuitry includes a bandgap reference, error amplifier, and output transistor, ensuring precise voltage regulation under varying conditions. The device is also designed to minimize output voltage ripple and noise, ensuring clean power for sensitive analog and digital circuits. Its robust design and protection features make it suitable for use in harsh environments and demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess