EN
  • EN
  • DE

RP103K121D

Part No RP103K121D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298122-RP103K121D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP103K121D CAD Model

Description

The RP103K121D is a low dropout (LDO) regulator manufactured by Ricoh. This regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. Its key features include a low quiescent current and high accuracy, making it ideal for portable devices and battery-powered applications where efficiency is crucial.

Applications:

  • Smartphones and Mobile Devices: Power management for core components.
  • Wearable Technology: Smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microcontrollers.
  • Portable Media Players: Providing stable power for audio and video processing.
  • Wireless Communication: Bluetooth modules, Wi-Fi modules.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output.
  • Low Quiescent Current: Minimizes battery drain, extending battery life.
  • High Ripple Rejection: Filters noise from the input voltage, ensuring a clean output.
  • Overcurrent Protection: Protects the regulator and connected load from damage.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Fixed Output Voltage: Provides a stable and accurate output voltage of 1.2V.
  • Small Package: Suitable for compact electronic devices.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Stable and Accurate Output: Provides a reliable power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protect the regulator and connected devices.
  • Easy Integration: Small package and fixed output voltage simplify design.
  • Improved System Performance: High ripple rejection ensures a clean power supply.

Additional Details:

The RP103K121D typically operates with an input voltage range of 1.7V to 5.5V. It has a low dropout voltage, typically around 150mV at 100mA load. The output voltage is fixed at 1.2V. It is available in a small package such as DFN(UTDFN)1.2x1.6-6. The regulator also includes a chip enable (CE) pin that can be used to turn the regulator on and off, further reducing power consumption. Its internal circuitry includes a bandgap reference, an error amplifier, and a P-channel MOSFET as the pass transistor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess