EN
  • EN
  • DE

RP103K251D

Part No RP103K251D
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298130-RP103K251D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP103K251D CAD Model

Description

The RP103K251D is a low-dropout (LDO) regulator manufactured by Ricoh Electronic Devices. This regulator is designed to provide a stable and regulated output voltage from a battery or other power source, even when the input voltage is close to the desired output voltage. The device features a low quiescent current, making it suitable for battery-powered applications where efficiency is critical.

Applications:

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) Devices: Sensors, trackers, and other connected devices.
  • Wireless Communication Modules: Bluetooth, Wi-Fi, and other wireless modules.
  • Battery-Powered Equipment: Portable medical devices, handheld tools.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Ripple Rejection: Filters out noise from the input voltage, providing a clean and stable output.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating.
  • Fixed Output Voltage: Provides a stable and accurate output voltage of 2.5V.
  • Small Package: Suitable for compact electronic devices.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Power Supply: Provides a reliable and accurate power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Easy Integration: Small package size and fixed output voltage simplify design and integration.
  • Improved System Performance: High ripple rejection ensures a clean power supply, improving overall system performance.

Additional Details:

The RP103K251D operates with an input voltage range of 1.7V to 5.5V. It has a low dropout voltage, typically around 150mV at 100mA load. The output voltage is fixed at 2.5V. It is available in a small package, often DFN(UTDFN)1.2x1.6-6. The device includes a chip enable (CE) pin, which allows the regulator to be turned on and off, further reducing power consumption when not in use. Its internal circuitry incorporates a bandgap reference, an error amplifier, and a P-channel MOSFET as the pass transistor to guarantee precise and efficient regulation.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5884 $59.5332
55+ $2.1240 $116.8200
85+ $2.0571 $174.8535
117+ $1.9912 $232.9704
151+ $1.9242 $290.5542
201+ $1.7256 $346.8456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess