EN
  • EN
  • DE

RP103N121B-TR-F

Part No RP103N121B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298146-RP103N121B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103N121B-TR-F CAD Model

Description

The Ricoh RP103N121B-TR-F is a low-dropout (LDO) regulator designed for use in various electronic devices. As an LDO regulator, it provides a stable output voltage even when the input voltage is close to the desired output voltage, making it efficient for battery-powered applications.

Applications

  • Smartphones: For powering core components and peripherals.
  • Tablets: To regulate voltage for the display, processor, and memory.
  • Portable Media Players: Ensuring stable power for audio and video playback.
  • Wireless Modules: Supplying power to Wi-Fi, Bluetooth, and cellular modules.
  • IoT Devices: Providing a regulated power supply for sensors and microcontrollers in connected devices.

Features

  • Low Dropout Voltage: Ensures efficient operation even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator at high temperatures.
  • Small Package Size: Compact form factor suitable for space-constrained applications.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for sensitive electronic components.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased battery runtime.
  • Enhanced System Reliability: Overcurrent and thermal protection mechanisms prevent damage to the device and the load.
  • Reduced Board Space: Small package size enables compact designs.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected devices.
  • Simplified Design: Integrated protection features minimize the need for external components.

Additional Details

The RP103N121B-TR-F typically provides a fixed output voltage of 1.2V. The 'TR' in the part number indicates that it is supplied in tape and reel packaging for automated assembly. The '-F' likely denotes that the device is RoHS compliant and lead-free. Refer to the official Ricoh datasheet for complete electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess