EN
  • EN
  • DE

RQ5RW18BA-TR

Part No RQ5RW18BA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298659-RQ5RW18BA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW18BA-TR CAD Model

Description

The RQ5RW18BA-TR is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This is crucial for preventing erratic behavior and data corruption in microcontroller-based systems, power supplies, and other sensitive electronic devices. The "-TR" suffix typically indicates that the device is provided in tape and reel packaging for automated assembly.

Applications

  • Microcontroller reset: Provides a reliable reset signal during power-up, power-down, or brownout conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies to prevent damage or malfunction.
  • Battery-powered devices: Monitors battery voltage and provides a low-battery indication or shutdown signal.
  • Memory protection: Prevents data corruption in volatile memory during power loss.
  • Industrial control systems: Ensures safe and reliable operation of equipment during voltage fluctuations.
  • Automotive electronics: Monitors voltage levels in automotive systems for proper operation.

Features

  • Precise detection voltage: Accurately monitors voltage levels with a specific threshold.
  • Ultra-low current consumption: Minimizes power drain, especially important in battery-powered applications.
  • Small package size: Available in compact packages like SOT-25 for space-constrained applications.
  • Wide operating temperature range: Ensures reliable operation in various environmental conditions.
  • Open-drain output: Flexible output configuration that can be easily interfaced with various logic levels.
  • Hysteresis: Built-in hysteresis prevents oscillations and provides a stable reset signal.

Benefits

  • Increased system reliability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Extended battery life: Low current consumption helps to prolong battery runtime in portable devices.
  • Simplified design: Easy integration with microcontrollers and other electronic circuits.
  • Enhanced protection: Protects sensitive components from damage due to voltage fluctuations.
  • Stable performance: Provides a reliable reset signal even under noisy conditions.

Additional Details

The RQ5RW18BA-TR features a detection voltage of 1.8V (other variants in the series may have different detection voltages). It typically operates on a supply voltage slightly higher than the detection voltage. The output is an open-drain N-channel MOSFET, which requires a pull-up resistor. The hysteresis characteristic prevents the output from toggling rapidly when the input voltage is near the threshold. The small SOT-25 package allows for easy placement on PCBs. The -TR suffix designates tape and reel packaging.

This voltage detector IC is essential for ensuring the stable and reliable operation of electronic systems by providing a clean and accurate reset signal during voltage disturbances.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4377 $59.8147
26+ $4.4618 $116.0068
41+ $4.3220 $177.2020
56+ $4.1834 $234.2704
72+ $4.0437 $291.1464
96+ $3.6255 $348.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess