EN
  • EN
  • DE

RQ5RW22AA-TR-F

Part No RQ5RW22AA-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298671-RQ5RW22AA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW22AA-TR-F CAD Model

Description

The Ricoh RQ5RW22AA-TR-F is a low-dropout (LDO) voltage regulator IC, designed for applications requiring a stable and regulated voltage supply. Its low dropout characteristic is particularly beneficial for battery-powered devices where the input voltage gradually decreases as the battery discharges. This LDO regulator is known for its efficiency and compact size, making it suitable for various portable electronic devices.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, portable media players, and other mobile devices to provide a stable voltage supply.
  • Microcontroller Power: Provides a regulated voltage for microcontrollers in embedded systems, ensuring reliable operation.
  • Sensor Power Supplies: Used to regulate the voltage for sensors, ensuring accurate and consistent readings.
  • Wireless Communication Devices: Power management for RF transceivers and other components in wireless communication systems.
  • Wearable Electronics: Used in devices such as smartwatches and fitness trackers for efficient power regulation.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the IC and the connected load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds safe limits, preventing overheating and damage.
  • Small Package: Compact size allows for use in space-constrained applications.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected devices.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown enhance the overall reliability of the electronic system.
  • Simplified Circuit Design: The ease of use and small package simplify the design and layout of circuit boards.
  • Stable Performance: The precise output voltage regulation ensures consistent performance even under varying load conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage regulation solution at a competitive price.

Technical Specifications: The RQ5RW22AA-TR-F typically operates with an input voltage ranging from 1.7V to 5.5V and provides a fixed output voltage of approximately 2.2V. The output current capability is around 300mA. It is often available in a SOT-23 or similar surface-mount package. Always consult the datasheet for the most accurate and detailed technical specifications and operating guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess