EN
  • EN
  • DE

RQ5RW30AA-TR

Part No RQ5RW30AA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SMALL PACKAGE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298688-RQ5RW30AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW30AA-TR CAD Model

Description

The RQ5RW30AA-TR is a voltage regulator IC from Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable 3.0V output voltage. This makes it suitable for a variety of portable electronic devices and systems where stable power is crucial.

Applications:

  • Smartphones: Powering components like displays, cameras, and memory.
  • Tablets: Providing regulated voltage for the processor and other internal circuitry.
  • Wearable Devices: Supplying power to microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Regulating voltage for sensors and communication modules.
  • Portable Media Players: Ensuring stable power for audio and video processing.

Features:

  • Output Voltage: Fixed 3.0V output voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown: Automatically shuts down the regulator if the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows external control of the regulator's output for power saving.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable applications.
  • Stable and Reliable Power: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Enhanced System Protection: Overcurrent, short circuit, and thermal shutdown features protect the regulator and load.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design.

Additional Details:

The RQ5RW30AA-TR is typically available in a small surface-mount package such as a DFN or SOT. Input voltage range is usually between 1.7V and 5.5V, depending on the specific application requirements. An enable pin allows for turning the regulator on and off, reducing power consumption when the regulated voltage is not needed. It's important to use appropriate decoupling capacitors and follow proper PCB layout techniques to ensure stable operation. Consult the datasheet for detailed specifications, application notes, and recommended external components. The component is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5694 $61.7082
7+ $16.8769 $118.1383
11+ $16.3502 $179.8522
15+ $15.8223 $237.3345
19+ $15.2957 $290.6183
26+ $13.7133 $356.5458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess