EN
  • EN
  • DE

RQ5RW42BA-TR-F

Part No RQ5RW42BA-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298705-RQ5RW42BA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW42BA-TR-F CAD Model

Description

The RQ5RW42BA-TR-F is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated voltage output for various electronic devices and systems. As a low-dropout (LDO) regulator, it excels in maintaining a consistent output voltage even when the input voltage is close to the desired output level. This makes it suitable for battery-powered applications and systems where voltage fluctuations are common.

Applications:

  • Smartphones and Mobile Devices: Power management for various internal circuits.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in IoT applications.
  • Portable Medical Devices: Ensuring stable power for sensitive medical equipment.
  • Audio Equipment: Regulating voltage for audio amplifiers and signal processing circuits.

Features:

  • Low Dropout Voltage: Provides stable output even with small input-output voltage differentials.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Small Package Size: Enables compact designs and space savings.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Improved System Reliability: Overcurrent protection and thermal shutdown enhance system robustness.
  • Stable Voltage Supply: Ensures consistent performance of connected components by providing a regulated voltage.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Power Management: Reduces the need for complex power supply circuitry.

Technical Specifications: While specific parameters can vary based on the exact configuration, key specs typically include: Output Voltage (e.g., 4.2V), Input Voltage Range, Output Current Capability, Dropout Voltage, Quiescent Current, and Operating Temperature Range. Refer to the official Ricoh datasheet for detailed specifications related to RQ5RW42BA-TR-F.

This LDO regulator is generally available in a small surface-mount package, suitable for automated assembly processes. It's designed to be RoHS compliant, minimizing environmental impact. Proper PCB layout and external components are crucial to achieving optimal performance and stability.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess