EN
  • EN
  • DE

RS5C516-H2-F

Part No RS5C516-H2-F
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979124-RS5C516-H2-F
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS5C516-H2-F CAD Model

Description

The RS5C516-H2-F is a Real-Time Clock (RTC) IC manufactured by Ricoh. RTCs are used to keep track of the current date and time, even when the main system power is off. They are commonly used in a wide range of electronic devices that require accurate timekeeping.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Metering Devices
  • Data Loggers
  • Computer Peripherals

Features

  • I2C Interface: Allows easy communication with a microcontroller or other host device.
  • Low Power Consumption: Extends battery life in battery-powered applications.
  • Calendar and Alarm Functions: Provides accurate date and time information, as well as alarm capabilities.
  • Automatic Backup Switchover: Switches to a backup battery automatically when main power is lost.
  • Operating Voltage: Usually operates at 3.3V or 5V
  • Temperature Range: Typically operates over an industrial temperature range.

Benefits

  • Accurate Timekeeping: Provides reliable date and time information for various applications.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Easy Integration: I2C interface simplifies communication with a host microcontroller.
  • Data Retention: Maintains accurate timekeeping even when main power is interrupted.
  • Alarm Functionality: Allows for timed events and system wake-up.

Technical Specifications

The RS5C516-H2-F communicates with the host system using the I2C interface. It features a low power consumption design, allowing it to operate for extended periods on a backup battery. The RTC includes calendar and alarm functions, providing accurate date and time information and enabling timed events. The automatic backup switchover feature ensures that the RTC continues to operate even when main power is lost. The device typically operates at either 3.3V or 5V, and has an operating temperature range suitable for industrial applications.

For detailed specifications including I2C address, power consumption figures, timing diagrams, and backup battery characteristics, refer to the official datasheet from Ricoh.

You May Also Be Interested in

Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,351 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess