EN
  • EN
  • DE

CSR2512A0R01F

Part No CSR2512A0R01F
Manufacturer Riedon
Catalog Chip Resistor - Surface Mount
Description RES 0.01 OHM 1% 2W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Manufacturer Riedon
Series CSR
Package Reel - TR
Operating Temperature Range -55°C ~ 170°C
Package 2512 (6432 Metric)
Case / Package 2512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Other Part Number CSR2512G-0R01F1DKR-ND, CSR2512G-0R01F1TR, CSR2512A-0R01F1DKR-ND, 696-1180-6, CSR2512G-0R01F1, CSR2512G-0R01F1TR-ND, 696-1180-1, 696-1180-2, CSR2512G-0R01F1CT-ND, CSR2512A0R01F1, CSR2512A-0R01F1CT-ND, Q11770305, CSR2512A-0R01F1CT, CSR2512A-0R01F1TR-ND, CSR2512G-0R01F1CT, CSR2512A-0R01F1TR, CSR2512A-0R01F1DKR, CSR2512G-0R01F1DKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916146-CSR2512A0R01F
Ultra Librarian 3D Model Ultra Librarian CSR2512A0R01F CAD Model

Description

The CSR2512A0R01F is a chip resistor that belongs to the CSR series of resistors.

  • Series: CSR
  • Type: current sense resistor
  • Inductance: non-inductive
  • Package: reel-TR
  • Size/Dimension: 2512 (6432 Metric)
  • Power Rating: 2W
  • Composition: metal element
  • Terminations: two
  • Resistance: 10 mOhms
  • Tolerance: ±1%
  • Package/Case: 2512
  • Supplier Device Package: 2512
  • Temperature Range: -55°C to 170°C

You May Also Be Interested in

Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2506 $62.5300
115+ $1.0263 $118.0245
175+ $0.9941 $173.9675
245+ $0.9621 $235.7145
315+ $0.9300 $292.9500
420+ $0.8338 $350.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess