EN
  • EN
  • DE

OPA683IDR

Part No OPA683IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Very Low-Power, Current Feedback RATIONAL AMPLIFIER With Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 540 V/μs
GBP - Gain Bandwidth Product 1.44GHz
-3db Bandwidth 200MHz
Current - Input Bias 3μA
Voltage - Input Offset 1.5mV
Operating Supply Current 940μA
Output Current per Channel 150mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233923-OPA683IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA683
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA683IDR CAD Model

Description

Product Overview: Texas Instruments OPA683IDR

The OPA683IDR is a high-performance, single-supply operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This op-amp is well-suited for a wide range of applications, including telecommunications, audio processing, and active filtering, thanks to its exceptional speed, low distortion, and versatility.

Key Features

  • Wide Bandwidth: The OPA683IDR offers a wide bandwidth of 190 MHz, making it an excellent choice for high-speed signal processing applications.
  • High Slew Rate: With a high slew rate of 500 V/µs, this op-amp is capable of handling rapid changes in input signals without significant distortion, ensuring signal fidelity.
  • Single-Supply Operation: Designed to operate from a single power supply ranging from +2.5V to +5.5V, the OPA683IDR simplifies power management in systems where dual supplies are impractical.
  • Low Distortion: The device provides low harmonic distortion, making it ideal for precision analog applications where maintaining signal integrity is crucial.
  • Output Disable Feature: It includes an output disable feature that allows the output stage to be effectively disconnected, which is useful for multiplexing applications or power-saving modes.

Applications

  • Telecommunications: Its high-speed characteristics make it suitable for modems, filters, and line drivers in telecommunication circuits.
  • Audio Processing: The OPA683IDR can be used in audio equipment for pre-amplification, active filtering, and signal conditioning due to its low distortion and noise.
  • Active Filters: Its wide bandwidth and high slew rate make it an excellent choice for implementing high-performance active filters.
  • Data Acquisition Systems: The op-amp's precision and speed are beneficial in analog-to-digital conversion circuits and other data acquisition systems.

The OPA683IDR is available in a small-outline integrated circuit (SOIC) package, making it easy to integrate into a variety of electronic assemblies. Its robust design ensures reliable performance in demanding environments, and Texas Instruments' commitment to quality means that you can count on the OPA683IDR to deliver consistent results in your applications.

With its combination of features, the OPA683IDR from Texas Instruments stands out as a versatile and reliable component for any design engineer looking to enhance their system's performance with a high-quality operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6335 $50.0365
47+ $2.1609 $101.5623
72+ $2.0933 $150.7176
99+ $2.0258 $200.5542
128+ $1.9583 $250.6624
171+ $1.7557 $300.2247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess