EN
  • EN
  • DE

OPA2356MDGKREP

Part No OPA2356MDGKREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8VSSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 360V/µs
Gain Bandwidth Product 200 MHz
-3db Bandwidth 450 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 2 mV
Current - Supply 8.3mA (x2 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2356
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-OPA2356MDGKREP-296,296-OPA2356MDGKREPTR
Standard Package 2,500
Win Source Part Number 1083280-OPA2356MDGKREP
Ultra Librarian 3D Model Ultra Librarian OPA2356MDGKREP CAD Model

Description

The Texas Instruments OPA2356MDGKREP is a high-speed, voltage-feedback operational amplifier designed for a wide range of applications. It is a precision device that provides excellent performance with a dual-channel configuration, making it ideal for driving high-performance analog-to-digital converters (ADCs) or implementing I/V conversion stages in precision data acquisition systems.

Key Features

  • High Bandwidth: The OPA2356MDGKREP offers a high bandwidth of 290 MHz, which is suitable for high-speed signal processing applications, ensuring minimal signal delay and high fidelity.
  • Low Distortion: With a low harmonic distortion across a wide frequency range, this operational amplifier ensures the integrity of the signal is maintained, making it ideal for audio and video processing applications.
  • High Output Drive: Capable of delivering a high output current, this amplifier can drive heavy loads while maintaining performance, suitable for driving cables or other low-impedance loads.
  • Wide Supply Range: The OPA2356MDGKREP operates over a wide supply range from 2.5V to 5.5V, offering design flexibility in various power environments.
  • Enhanced Robustness: This device is specified for enhanced reliability and performance in extended temperature ranges, making it suitable for industrial and military-grade applications.

Applications

  • High-Speed Data Acquisition
  • Active Filter Design
  • Video Processing
  • Audio Signal Conditioning
  • Driving ADCs
  • Test and Measurement Equipment

Product Specifications

Parameter Value
Channels Dual
Bandwidth 290 MHz
Supply Voltage 2.5V to 5.5V
Operating Temperature Range -55°C to +125°C
Package/Case VSSOP-8

With its high-speed capabilities and robust design, the Texas Instruments OPA2356MDGKREP operational amplifier is a reliable and efficient solution for precision amplification needs in a broad array of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess