EN
  • EN
  • DE

INA381EVM

Part No INA381EVM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Bulk
Channels per IC 1 - Single
Amplifier Type Current Sense
Output Type Single-Ended
Slew Rate 2V/µs
Current - Supply (Main IC) 250 µA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part INA381
Base Product Number INA381
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 296-49385
Standard Package 1
Win Source Part Number 1065126-INA381EVM
Ultra Librarian 3D Model Ultra Librarian INA381EVM CAD Model

Description

The INA381EVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance evaluation of the INA381, a high-precision current-shunt monitor with an integrated voltage output comparator. This module provides engineers and designers a quick and easy way to study the behavior and functionality of the INA381 in various applications and under different conditions.

Key Features

  • Integrated Comparator: The INA381 comes with an integrated comparator that simplifies overcurrent protection designs, reducing system complexity and saving board space.
  • High Accuracy: With a precision current-sensing amplifier, the INA381EVM provides accurate current measurement, which is vital for power management and monitoring applications.
  • Adjustable Threshold: The onboard comparator's threshold can be adjusted, allowing users to set overcurrent protection limits according to their specific needs.
  • Flexible Supply Voltage: This module operates over a wide supply voltage range, accommodating various use cases and system requirements.
  • User-Friendly Interface: The INA381EVM comes with test points and connectors that make it easy to interface with external test and measurement equipment.

Applications

The INA381EVM is suitable for a broad range of applications, including but not limited to:

  • Power management in servers and telecom infrastructure
  • Battery chargers and management systems
  • Overcurrent protection circuits
  • Industrial and automotive systems

Design and Layout

The evaluation module is meticulously designed to showcase the performance of the INA381 in a typical application setup. It features a compact layout that is representative of a real-world circuit, ensuring that the results obtained are relevant and useful for product development.

Easy Integration

With its pre-populated components, the INA381EVM is ready to use right out of the box. It can be easily integrated into existing systems, allowing for a seamless evaluation process. This makes it an indispensable tool for engineers looking to optimize their designs with Texas Instruments' current-shunt monitors.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess