The MC68HC705C8CFB is an 8-bit microcontroller unit (MCU) originally manufactured by Motorola/Freescale and now supplied by Rochester Electronics. It belongs to the MC68HC05 family, known for its cost-effectiveness and use in a variety of embedded control applications.
Applications
- Consumer electronics (e.g., remote controls, small appliances).
- Industrial control systems (e.g., motor control, process monitoring).
- Automotive applications (e.g., dashboard controls, sensor interfaces).
- Security systems (e.g., alarm panels).
- Instrumentation and measurement equipment.
Features
- 8-bit CPU core based on the MC68HC05 architecture.
- 8 KB of on-chip ROM/EPROM/EEPROM for program storage. The 'CFB' suffix implies a windowed ceramic package for EPROM, although Rochester may supply an EEPROM replacement.
- 352 bytes of RAM for data storage.
- 20 programmable I/O lines for interfacing with external devices.
- 8-bit timer with prescaler for timing and counting functions.
- Serial Communication Interface (SCI) for asynchronous serial communication (UART).
- On-chip oscillator for generating the system clock.
- Low-voltage inhibit (LVI) circuit to prevent operation at low voltage levels.
Benefits
- Cost-effective solution for embedded control applications.
- Easy to use due to the simple architecture and instruction set.
- Versatile due to its flexible I/O and peripheral features.
- Low power consumption for battery-powered applications.
- Suitable for a wide range of applications.
Additional Details
The MC68HC705C8CFB typically operates at a clock frequency of 4 MHz. It has 20 programmable I/O lines, allowing for flexible interfacing with external devices. The serial communication interface supports asynchronous serial communication using the UART protocol. The device is generally packaged in a ceramic DIP (Dual In-line Package) or similar for UV EPROM erasure. Refer to the Rochester Electronics datasheet for specific details regarding memory type, operating temperature, and pinout configurations.