EN
  • EN
  • DE

MD8255A/BQA

Part No MD8255A/BQA
Manufacturer Rochester Electronics
Catalog Specialized ICs
Description 8255A - PROG PERIPHERAL INTERFAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 846811-MD8255A/BQA
Ultra Librarian 3D Model Ultra Librarian MD8255A/BQA CAD Model

Description

The MD8255A/BQA is a programmable peripheral interface (PPI) device manufactured by Rochester Electronics. It is a versatile chip designed to interface microprocessors with external peripherals. The device provides a flexible means of connecting input/output devices to a microcomputer system.

Applications

  • Industrial Control Systems: Used to interface microcontrollers with sensors, actuators, and other control devices.
  • Data Acquisition Systems: Provides an interface for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Computer Peripherals: Employed in devices such as printers, keyboards, and displays to manage data transfer.
  • Robotics: Used for controlling motors, reading sensor data, and coordinating robot movements.
  • Instrumentation: Integrated into test and measurement equipment to control settings and collect data.

Features

  • Three 8-bit Ports: Features three programmable 8-bit ports (Port A, Port B, and Port C) that can be configured as inputs or outputs.
  • Multiple Operating Modes: Supports various operating modes, including simple input/output, strobed input/output, and bidirectional bus operation.
  • Programmable Control Word: Uses a control word to configure the operating mode of each port.
  • TTL Compatibility: Compatible with TTL (Transistor-Transistor Logic) signal levels.
  • Buffered Outputs: Provides buffered outputs to drive external devices.

Benefits

  • Versatile Interface: Offers a flexible interface for connecting microprocessors to a wide range of peripherals.
  • Programmable Functionality: Allows customization of port configurations to meet specific application requirements.
  • Simplified System Design: Simplifies system design by providing a standardized interface for I/O devices.
  • Cost-Effective Solution: Provides a cost-effective solution for managing peripheral devices in microcomputer systems.
  • Wide Availability: Being manufactured by Rochester Electronics, ensures continued availability even for legacy systems.

Additional Details

The MD8255A/BQA is designed for use with a variety of microprocessors, including Intel's 8085 and 8086 families. Its programmable nature allows engineers to tailor the device to specific application needs. The device's three 8-bit ports can be independently configured as either inputs or outputs, providing maximum flexibility. The control word determines the operating mode of each port, enabling features such as handshaking and interrupt generation. This PPI chip is essential for creating reliable and efficient interfaces between microprocessors and external devices.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6410 $61.9230
7+ $16.9369 $118.5583
11+ $16.4068 $180.4748
15+ $15.8778 $238.1670
19+ $15.3488 $291.6272
26+ $13.7607 $357.7782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess