The MD87C51FB/B is a microcontroller manufactured by Rochester Electronics. It is a re-manufactured or continuation of the Intel 87C51FB, an 8-bit microcontroller based on the MCS-51 architecture. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete components, ensuring availability for long-lifecycle applications. This microcontroller is commonly used in embedded systems, control applications, and various industrial and consumer products.
Applications
- Embedded Control Systems
- Industrial Automation
- Motor Control
- Robotics
- Instrumentation
Features
- 8-bit Microcontroller
- MCS-51 Architecture
- 8KB EPROM Program Memory
- 256 Bytes of RAM
- 32 Programmable I/O Lines
- Two 16-bit Timer/Counters
- Full Duplex UART
- 6 Interrupt Sources
Benefits
- Provides a cost-effective solution for embedded control applications.
- Offers a familiar and well-supported architecture for easy development.
- Sufficient memory for many control applications.
- Flexible I/O capabilities for interfacing with external devices.
- Enables serial communication for data exchange with other systems.
- Allows for responsive control through interrupt handling.
- Ensures continued availability of a discontinued part through Rochester Electronics.
Additional Details
The MD87C51FB/B operates with a 5V power supply and typically runs at clock speeds up to 16 MHz. It includes a built-in UART for serial communication, allowing it to interface with devices such as sensors, displays, and other microcontrollers. The two 16-bit timer/counters can be used for timing events, generating PWM signals, and controlling motor speeds. The 32 programmable I/O lines provide ample connectivity for interfacing with external hardware. The EPROM program memory allows for easy reprogramming and experimentation during development. The microcontroller is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy prototyping and integration into circuit boards. The /B suffix may indicate a specific speed grade or temperature range. Using Rochester Electronics assures that the microcontroller will be produced to the original manufacturer's specifications.
When programming the MD87C51FB/B, standard MCS-51 development tools and compilers can be used, simplifying the software development process.